Vishay Precision Group 0.4W 49.9ohm 200V Resistor MMA02040C4999FB300

Description
MELF Resistors 0.4W 49.9ohm 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4999FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 49.9ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 49.9ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4999FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 49.9ohm 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4999FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 49.9ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 49.9ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4999FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 49.9ohm 200V Resistor - 52-MMA02040C4999FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 49.9ohm 200V Resistor
52-MMA02040C4999FB300
0.4W 49.9ohm 200V Resistor 52-MMA02040C4999FB300
MELF Resistors 0.4W 49.9ohm 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4999FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 49.9ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 49.9ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4999FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 49.9ohm 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4999FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 49.9ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 49.9ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4999FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1458-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1458-2-ND
Chip Resistor - Surface Mount 749-1458-2-ND
49.9 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1458-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1458-1-ND
Chip Resistor - Surface Mount 749-1458-1-ND
49.9 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1458-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1458-6-ND
Chip Resistor - Surface Mount 749-1458-6-ND
49.9 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

49.9 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787469
Surface Mount Resistors 6787469
Vishay MMA02040C4999FB300

Vishay MMA02040C4999FB300

Supplier's Site
Surface Mount Resistors - 6787469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787469P
Surface Mount Resistors 6787469P
Vishay MMA02040C4999FB300

Vishay MMA02040C4999FB300

Supplier's Site
Surface Mount Resistors - 1688231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688231
Surface Mount Resistors 1688231
Vishay MMA02040C4999FB300

Vishay MMA02040C4999FB300

Supplier's Site
Surface Mount Resistors - 1803739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803739
Surface Mount Resistors 1803739
Vishay MMA02040C4999FB300

Vishay MMA02040C4999FB300

Supplier's Site
Res, 49R9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7455
Res, 49R9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7455
RES, 49R9, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 49R9, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-MMA02040C4999FB300 749-1458-2-ND 6787469 6787469P 1688231 84AH7455
Product Name 0.4W 49.9ohm 200V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 49R9, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers