Vishay Precision Group Chip Resistor - Surface Mount MMA02040C4751FB300

Description
4.75 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA-4.75KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-4.75KATR-ND
Chip Resistor - Surface Mount MMA-4.75KATR-ND
4.75 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.75 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-4.75KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-4.75KADKR-ND
Chip Resistor - Surface Mount MMA-4.75KADKR-ND
4.75 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.75 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-4.75KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-4.75KACT-ND
Chip Resistor - Surface Mount MMA-4.75KACT-ND
4.75 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

4.75 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C4751FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C4751FB300
0.4W 200V Resistor 52-MMA02040C4751FB300
MELF Resistors 0.4W 4.75Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4751FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4751FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 4.75Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4751FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4751FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C4751FB300
927430-MMA02040C4751FB300
Chip Resistor - Surface Mount - MMA02040C4751FB300 927430-MMA02040C4751FB300
Manufacturer: Vishay Win Source Part Number: 927430-MMA02040C4751 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 4.75 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-4.75KDKR-ND, MMA-4.75KATR, MMA-4.75KTR-ND, MMA-4.75KCT, MMA-4.75KACT, MMA-4.75KADKR, MMA-4.75KCT-ND, MMA-4.75KTR, MMA-4.75KDKR

Manufacturer: Vishay
Win Source Part Number: 927430-MMA02040C4751FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 4.75 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-4.75KDKR-ND, MMA-4.75KATR, MMA-4.75KTR-ND, MMA-4.75KCT, MMA-4.75KACT, MMA-4.75KADKR, MMA-4.75KCT-ND, MMA-4.75KTR, MMA-4.75KDKR

Buy Now Datasheet
RES SMD 4.75K OHM 1% 0.4W 0204 - 878-MMA02040C4751FB300 - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.75K OHM 1% 0.4W 0204
878-MMA02040C4751FB300
RES SMD 4.75K OHM 1% 0.4W 0204 878-MMA02040C4751FB300
RES SMD 4.75K OHM 1% 0.4W 0204

RES SMD 4.75K OHM 1% 0.4W 0204

Supplier's Site
Res, 4K75, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7447
Res, 4K75, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7447
RES, 4K75, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 4K75, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MMA-4.75KATR-ND 52-MMA02040C4751FB300 927430-MMA02040C4751FB300 878-MMA02040C4751FB300 84AH7447
Product Name Chip Resistor - Surface Mount 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040C4751FB300 RES SMD 4.75K OHM 1% 0.4W 0204 Res, 4K75, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details