Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C4750FB000

Description
RES 475 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet
Description
RES 475 OHM 1% 2/5W MELF 0204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040C4750FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C4750FB000CT-ND
Chip Resistor - Surface Mount 749-MMA02040C4750FB000CT-ND
RES 475 OHM 1% 2/5W MELF 0204

RES 475 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C4750FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C4750FB000TR-ND
Chip Resistor - Surface Mount 749-MMA02040C4750FB000TR-ND
475 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

475 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C4750FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C4750FB000DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C4750FB000DKR-ND
RES 475 OHM 1% 2/5W MELF 0204

RES 475 OHM 1% 2/5W MELF 0204

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1379182-MMA02040C4750FB000 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1379182-MMA02040C4750FB000
Resistors - Chip Resistor - Surface Mount 1379182-MMA02040C4750FB000
Win Source Part Number: 1379182-MMA02040C475 0FB000 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MMA - Professional Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200 Package / Case: MELF, 0204 Supplier Device Package: 0204 HTSUS: 8533.21.0040 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 475 Ohms Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1379182-MMA02040C4750FB000
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MMA - Professional
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200
Package / Case: MELF, 0204
Supplier Device Package: 0204
HTSUS: 8533.21.0040
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 475 Ohms
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 749-MMA02040C4750FB000CT-ND 1379182-MMA02040C4750FB000
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging MELF, 0204
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details