Vishay Intertechnology, Inc. 0.4W 200V Resistor MMA02040C4703FB000

Description
MELF Resistors 0.4W 470Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4703FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4703FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MELF Resistors 0.4W 470Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4703FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4703FB00 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C4703FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C4703FB000
0.4W 200V Resistor 52-MMA02040C4703FB000
MELF Resistors 0.4W 470Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4703FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4703FB00 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 470Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4703FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4703FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C4703FB000 - 1106605-MMA02040C4703FB000 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C4703FB000
1106605-MMA02040C4703FB000
Chip Resistor - Surface Mount - MMA02040C4703FB000 1106605-MMA02040C4703FB000
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106605-MMA02040C470 3FB000 Packaging: Tape and Reel Voltage Rating: 150 V Length: 3.6 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Operating Supply Voltage: 200 V Composition: Thin Film Resistance: 470 kΩ Power Rating: 300 mW Diameter: 1.4 mm Categories: Chip Resistor - Surface Mount Case / Package: Conformal Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106605-MMA02040C4703FB000
Packaging: Tape and Reel
Voltage Rating: 150 V
Length: 3.6 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Operating Supply Voltage: 200 V
Composition: Thin Film
Resistance: 470 kΩ
Power Rating: 300 mW
Diameter: 1.4 mm
Categories: Chip Resistor - Surface Mount
Case / Package: Conformal
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Chip Resistor - Surface Mount - 749-MMA02040C4703FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C4703FB000DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C4703FB000DKR-ND
MMA 0204-50 1% B0 470K

MMA 0204-50 1% B0 470K

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C4703FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C4703FB000CT-ND
Chip Resistor - Surface Mount 749-MMA02040C4703FB000CT-ND
MMA 0204-50 1% B0 470K

MMA 0204-50 1% B0 470K

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C4703FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C4703FB000TR-ND
Chip Resistor - Surface Mount 749-MMA02040C4703FB000TR-ND
MMA 0204-50 1% B0 470K

MMA 0204-50 1% B0 470K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-MMA02040C4703FB000 1106605-MMA02040C4703FB000 749-MMA02040C4703FB000DKR-ND
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040C4703FB000 Chip Resistor - Surface Mount
Resistance Range 470000 ohms 470000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176057-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0750 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details