MELF Resistors 0.4W 430ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C4300FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C4300FB30
430 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
430 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
430 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES 430 OHM 1% 2/5W MELF 0204
RES, AEC-Q200, 430 OHM, MELF 0204, 0.25W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-MMA02040C4300FB300 | 749-MMA02040C4300FB300DKR-ND | MMA02040C4300FB300 | 33AK3364 |
| Product Name | 0.4W 200V Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, Aec-Q200, 430 Ohm, Melf 0204, 0.25W Rohs Compliant Vishay |
| Resistance Range | 430 ohms | 430 ohms | 430 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Operating DC Voltage | 200 volts | |||
| Operating AC Voltage | 200 volts |