Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA02040C3601FB300 MMA02040C3601FB300

Description
Manufacturer: Vishay Win Source Part Number: 885247-MMA02040C3601 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 3.6 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1474-6, 749-1474-1, 749-1474-2
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 885247-MMA02040C3601 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 3.6 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1474-6, 749-1474-1, 749-1474-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C3601FB300
885247-MMA02040C3601FB300
Chip Resistor - Surface Mount - MMA02040C3601FB300 885247-MMA02040C3601FB300
Manufacturer: Vishay Win Source Part Number: 885247-MMA02040C3601 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 3.6 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-1474-6, 749-1474-1, 749-1474-2

Manufacturer: Vishay
Win Source Part Number: 885247-MMA02040C3601FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 3.6 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-1474-6, 749-1474-1, 749-1474-2

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1474-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1474-6-ND
Chip Resistor - Surface Mount 749-1474-6-ND
3.6 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.6 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1474-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1474-1-ND
Chip Resistor - Surface Mount 749-1474-1-ND
3.6 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.6 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1474-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1474-2-ND
Chip Resistor - Surface Mount 749-1474-2-ND
3.6 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

3.6 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 150V Resistor - 52-MMA02040C3601FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 150V Resistor
52-MMA02040C3601FB300
0.4W 150V Resistor 52-MMA02040C3601FB300
MELF Resistors 0.4W 3.6Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C3601FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3601FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 3.6Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C3601FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3601FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C3601FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C3601FB300
Chip Resistor - Surface Mount MMA02040C3601FB300
RES 3.6K OHM 1% 2/5W MELF 0204

RES 3.6K OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet
Res, 3K6, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7430
Res, 3K6, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7430
RES, 3K6, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 3K6, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 885247-MMA02040C3601FB300 749-1474-6-ND 52-MMA02040C3601FB300 MMA02040C3601FB300 84AH7430
Product Name Chip Resistor - Surface Mount - MMA02040C3601FB300 Chip Resistor - Surface Mount 0.4W 150V Resistor Chip Resistor - Surface Mount Res, 3K6, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging MELF, 0204
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD624JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details