Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C3162DB300

Description
31.6 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
31.6 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA02040C3162DB300-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA02040C3162DB300-ND
Chip Resistor - Surface Mount MMA02040C3162DB300-ND
31.6 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

31.6 kOhms ±0.5% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MMA02040C3162DB300-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers