Vishay Precision Group Chip Resistor - Surface Mount MMA02040C3013FB300

Description
301 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
301 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MMA02040C3013FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3013FB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040C3013FB300TR-ND
301 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

301 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C3013FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3013FB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C3013FB300DKR-ND
301 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

301 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C3013FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C3013FB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040C3013FB300CT-ND
301 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

301 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C3013FB300
927415-MMA02040C3013FB300
Chip Resistor - Surface Mount - MMA02040C3013FB300 927415-MMA02040C3013FB300
Manufacturer: Vishay Win Source Part Number: 927415-MMA02040C3013 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 301 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C3013FB3 00CT, 749-MMA02040C3013FB3 00DKR, 749-MMA02040C3013FB3 00TR, MMA02040C3013FB300-N D

Manufacturer: Vishay
Win Source Part Number: 927415-MMA02040C3013FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 301 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-MMA02040C3013FB300CT, 749-MMA02040C3013FB300DKR, 749-MMA02040C3013FB300TR, MMA02040C3013FB300-ND

Buy Now Datasheet
0.4W 150V Resistor - 52-MMA02040C3013FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 150V Resistor
52-MMA02040C3013FB300
0.4W 150V Resistor 52-MMA02040C3013FB300
MELF Resistors 0.4W 301Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C3013FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3013FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 301Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C3013FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3013FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MMA02040C3013FB300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MMA02040C3013FB300
Resistors - Chip Resistor - Surface Mount MMA02040C3013FB300
RES 301K OHM 1% 2/5W MELF 0204

RES 301K OHM 1% 2/5W MELF 0204

Supplier's Site
Res, 301K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7419
Res, 301K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7419
RES, 301K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 301K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-MMA02040C3013FB300TR-ND 927415-MMA02040C3013FB300 52-MMA02040C3013FB300 MMA02040C3013FB300 84AH7419
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040C3013FB300 0.4W 150V Resistor Resistors - Chip Resistor - Surface Mount Res, 301K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details