Vishay Precision Group Resistors - Chip Resistor - Surface Mount MMA02040C3003FB300

Description
Win Source Part Number: 1382912-MMA02040C300 3FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 300 kOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8533.21.0040 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382912-MMA02040C300 3FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 300 kOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8533.21.0040 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1382912-MMA02040C3003FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1382912-MMA02040C3003FB300
Resistors - Chip Resistor - Surface Mount 1382912-MMA02040C3003FB300
Win Source Part Number: 1382912-MMA02040C300 3FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 300 kOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. HTSUS: 8533.21.0040 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1382912-MMA02040C3003FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: MMA - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 300 kOhms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8533.21.0040
Mfr: Vishay
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet
0.4W 150V Resistor - 52-MMA02040C3003FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 150V Resistor
52-MMA02040C3003FB300
0.4W 150V Resistor 52-MMA02040C3003FB300
MELF Resistors 0.4W 300Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C3003FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3003FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 300Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C3003FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C3003FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1489-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1489-1-ND
Chip Resistor - Surface Mount 749-1489-1-ND
300 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

300 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1489-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1489-6-ND
Chip Resistor - Surface Mount 749-1489-6-ND
300 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

300 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1489-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1489-2-ND
Chip Resistor - Surface Mount 749-1489-2-ND
300 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

300 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C3003FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C3003FB300
Chip Resistor - Surface Mount MMA02040C3003FB300
RES 300K OHM 1% 2/5W MELF 0204

RES 300K OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet
Res,thin Film,300Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 67H6819 - Newark, An Avnet Company
Chicago, IL, United States
Res,thin Film,300Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
67H6819
Res,thin Film,300Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 67H6819
RES,Thin Film,300KOhms,200WV, 1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

RES,Thin Film,300KOhms,200WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7413
Res, 300K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7413
RES, 300K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 300K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1382912-MMA02040C3003FB300 52-MMA02040C3003FB300 749-1489-1-ND MMA02040C3003FB300 67H6819
Product Name Resistors - Chip Resistor - Surface Mount 0.4W 150V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res,thin Film,300Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 300000 ohms 300000 ohms 300000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details