Vishay Precision Group Surface Mount Resistors MMA02040C2708FB300

Description
Vishay MMA02040C2708FB300
Request a Quote Datasheet
Description
Vishay MMA02040C2708FB300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6787328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787328
Surface Mount Resistors 6787328
Vishay MMA02040C2708FB300

Vishay MMA02040C2708FB300

Supplier's Site
Surface Mount Resistors - 6787328P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787328P
Surface Mount Resistors 6787328P
Vishay MMA02040C2708FB300

Vishay MMA02040C2708FB300

Supplier's Site
Surface Mount Resistors - 1803768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803768
Surface Mount Resistors 1803768
Vishay MMA02040C2708FB300

Vishay MMA02040C2708FB300

Supplier's Site
Chip Resistor - Surface Mount - MMA-2.7ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.7ATR-ND
Chip Resistor - Surface Mount MMA-2.7ATR-ND
2.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-2.7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.7ADKR-ND
Chip Resistor - Surface Mount MMA-2.7ADKR-ND
2.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-2.7ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-2.7ACT-ND
Chip Resistor - Surface Mount MMA-2.7ACT-ND
2.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2.7 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1140263-MMA02040C2708FB300
Resistors - Chip Resistor - Surface Mount 1140263-MMA02040C2708FB300
Win Source Part Number: 1140263-MMA02040C270 8FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 2.7 Ohms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMA-2.7CT-ND,MMA-2.7 ATR,MMA-2.7CT,MMA-2. 7ACT,MMA-2.7TR,MMA-2 .7ADKR,MMA-2.7TR-ND, MMA-2.7DKR,MMA-2.7DK R-ND

Win Source Part Number: 1140263-MMA02040C2708FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: MMA - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.7 Ohms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MMA-2.7CT-ND,MMA-2.7ATR,MMA-2.7CT,MMA-2.7ACT,MMA-2.7TR,MMA-2.7ADKR,MMA-2.7TR-ND,MMA-2.7DKR,MMA-2.7DKR-ND

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C2708FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2708FB300
0.4W 200V Resistor 52-MMA02040C2708FB300
MELF Resistors 0.4W 2.7ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2708FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2708FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 2.7ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2708FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2708FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 2R7, 1%, 0204; Resistance Vishay - 12AC1691 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 2R7, 1%, 0204; Resistance Vishay
12AC1691
Res, Aec-Q200, Thin Film, 2R7, 1%, 0204; Resistance Vishay 12AC1691
RES, AEC-Q200, THIN FILM, 2R7, 1%, 0204; Resistance:2.7ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 2R7, 1%, 0204; Resistance:2.7ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 2.7 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4322 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 2.7 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4322
Surface Mount Melf Resistor, Mma 0204 Series, 2.7 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4322
Surface Mount MELF Resistor, MMA 0204 Series, 2.7 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 2.7 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6787328 6787328P 1803768 MMA-2.7ATR-ND 1140263-MMA02040C2708FB300 52-MMA02040C2708FB300 12AC1691 19J4322
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0.4W 200V Resistor Res, Aec-Q200, Thin Film, 2R7, 1%, 0204; Resistance Vishay Surface Mount Melf Resistor, Mma 0204 Series, 2.7 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204 MELF, 0204 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms 2.7 ohms 2.7 ohms
Power Rating 0.2500 watts 0.4000 watts 0.4000 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD365JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details