Vishay Precision Group 0.4W 200V Resistor MMA02040C2702FB300

Description
MELF Resistors 0.4W 27Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2702FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2702FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MELF Resistors 0.4W 27Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2702FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2702FB30 0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount MELF Resistor, MMA 0204 Series, features a resistance value of 27 kΩ and a power rating of 250 mW. It has a tolerance of 1%, ensuring reliable performance in various applications. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The MMA 0204 series is known for its excellent stability and reliability, making it ideal for use in automotive, telecommunication, and medical equipment. The operating temperature range is from -55 °C to 155 °C, and it has a temperature coefficient of ±50 ppm/K. This product is designed for surface mount applications and is packaged in antistatic blister tape for ease of handling and integration into circuits.

Datasheet Summary
Powered by GS/AI

The Surface Mount MELF Resistor, MMA 0204 Series, features a resistance value of 27 kΩ and a power rating of 250 mW. It has a tolerance of 1%, ensuring reliable performance in various applications. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The MMA 0204 series is known for its excellent stability and reliability, making it ideal for use in automotive, telecommunication, and medical equipment. The operating temperature range is from -55 °C to 155 °C, and it has a temperature coefficient of ±50 ppm/K. This product is designed for surface mount applications and is packaged in antistatic blister tape for ease of handling and integration into circuits.

Suppliers

Company
Product
Description
Supplier Links
0.4W 200V Resistor - 52-MMA02040C2702FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2702FB300
0.4W 200V Resistor 52-MMA02040C2702FB300
MELF Resistors 0.4W 27Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2702FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2702FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 27Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2702FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2702FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C2702FB300
1078157-MMA02040C2702FB300
Chip Resistor - Surface Mount - MMA02040C2702FB300 1078157-MMA02040C2702FB300
Manufacturer: Vishay Win Source Part Number: 1078157-MMA02040C270 2FB300 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Resistance (Ohms): 27k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0204 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1078157-MMA02040C2702FB300
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Resistance (Ohms): 27k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0204
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-27KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-27KATR-ND
Chip Resistor - Surface Mount MMA-27KATR-ND
27 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

27 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-27KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-27KACT-ND
Chip Resistor - Surface Mount MMA-27KACT-ND
27 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

27 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-27KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-27KADKR-ND
Chip Resistor - Surface Mount MMA-27KADKR-ND
27 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

27 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787312
Surface Mount Resistors 6787312
Vishay MMA02040C2702FB300

Vishay MMA02040C2702FB300

Supplier's Site
Surface Mount Resistors - 6787312P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787312P
Surface Mount Resistors 6787312P
Vishay MMA02040C2702FB300

Vishay MMA02040C2702FB300

Supplier's Site
Surface Mount Resistors - 1688195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688195
Surface Mount Resistors 1688195
Vishay MMA02040C2702FB300

Vishay MMA02040C2702FB300

Supplier's Site
Surface Mount Resistors - 1803717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803717
Surface Mount Resistors 1803717
Vishay MMA02040C2702FB300

Vishay MMA02040C2702FB300

Supplier's Site
Surface Mount Melf Resistor, Mma 0204 Series, 27 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 68H9747 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 27 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
68H9747
Surface Mount Melf Resistor, Mma 0204 Series, 27 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 68H9747
Surface Mount MELF Resistor, MMA 0204 Series, 27 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 27 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C2702FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C2702FB300
Chip Resistor - Surface Mount MMA02040C2702FB300
RES SMD 27K OHM 1% 0.4W 0204

RES SMD 27K OHM 1% 0.4W 0204

Supplier's Site Datasheet
RES SMD 27K OHM 1% 0.4W 0204 - 878-MMA02040C2702FB300 - Utmel Electronic Limited
Hong Kong, China
RES SMD 27K OHM 1% 0.4W 0204
878-MMA02040C2702FB300
RES SMD 27K OHM 1% 0.4W 0204 878-MMA02040C2702FB300
RES SMD 27K OHM 1% 0.4W 0204

RES SMD 27K OHM 1% 0.4W 0204

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-MMA02040C2702FB300 1078157-MMA02040C2702FB300 MMA-27KATR-ND 6787312 6787312P 1688195 68H9747 MMA02040C2702FB300 878-MMA02040C2702FB300
Product Name 0.4W 200V Resistor Chip Resistor - Surface Mount - MMA02040C2702FB300 Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Mma 0204 Series, 27 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay Chip Resistor - Surface Mount RES SMD 27K OHM 1% 0.4W 0204
Resistance Range 27000 ohms 27000 ohms 27000 ohms 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details