Vishay Precision Group Chip Resistor - Surface Mount - MMA02040C2200FB300 MMA02040C2200FB300

Description
Manufacturer: Vishay Win Source Part Number: 885238-MMA02040C2200 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 220 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-220ATR, MMA-220CT, MMA-220ACT, MMA-220TR, MMA-220TR-ND, MMA-220CT-ND, MMA-220DKR-ND, MMA-220ADKR, MMA-220DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 885238-MMA02040C2200 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 220 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-220ATR, MMA-220CT, MMA-220ACT, MMA-220TR, MMA-220TR-ND, MMA-220CT-ND, MMA-220DKR-ND, MMA-220ADKR, MMA-220DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C2200FB300
885238-MMA02040C2200FB300
Chip Resistor - Surface Mount - MMA02040C2200FB300 885238-MMA02040C2200FB300
Manufacturer: Vishay Win Source Part Number: 885238-MMA02040C2200 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 220 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: MMA-220ATR, MMA-220CT, MMA-220ACT, MMA-220TR, MMA-220TR-ND, MMA-220CT-ND, MMA-220DKR-ND, MMA-220ADKR, MMA-220DKR

Manufacturer: Vishay
Win Source Part Number: 885238-MMA02040C2200FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 220 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: MMA-220ATR, MMA-220CT, MMA-220ACT, MMA-220TR, MMA-220TR-ND, MMA-220CT-ND, MMA-220DKR-ND, MMA-220ADKR, MMA-220DKR

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C2200FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C2200FB300
0.4W 200V Resistor 52-MMA02040C2200FB300
MELF Resistors 0.4W 220ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2200FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2200FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 220ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C2200FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2200FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787277
Surface Mount Resistors 6787277
Vishay MMA02040C2200FB300

Vishay MMA02040C2200FB300

Supplier's Site
Surface Mount Resistors - 6787277P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787277P
Surface Mount Resistors 6787277P
Vishay MMA02040C2200FB300

Vishay MMA02040C2200FB300

Supplier's Site
Surface Mount Resistors - 1688189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688189
Surface Mount Resistors 1688189
Vishay MMA02040C2200FB300

Vishay MMA02040C2200FB300

Supplier's Site
Surface Mount Resistors - 1803792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803792
Surface Mount Resistors 1803792
Vishay MMA02040C2200FB300

Vishay MMA02040C2200FB300

Supplier's Site
Chip Resistor - Surface Mount - MMA-220ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-220ATR-ND
Chip Resistor - Surface Mount MMA-220ATR-ND
220 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-220ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-220ACT-ND
Chip Resistor - Surface Mount MMA-220ACT-ND
220 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-220ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-220ADKR-ND
Chip Resistor - Surface Mount MMA-220ADKR-ND
220 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

220 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Melf Resistor, Mma 0204 Series, 220 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 19J4315 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 220 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
19J4315
Surface Mount Melf Resistor, Mma 0204 Series, 220 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 19J4315
Surface Mount MELF Resistor, MMA 0204 Series, 220 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 220 ohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 885238-MMA02040C2200FB300 52-MMA02040C2200FB300 6787277 6787277P 1688189 MMA-220ATR-ND 19J4315
Product Name Chip Resistor - Surface Mount - MMA02040C2200FB300 0.4W 200V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Melf Resistor, Mma 0204 Series, 220 Ohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details