Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA02040C2008FB300 MMA02040C2008FB300

Description
Manufacturer: Vishay Win Source Part Number: 885236-MMA02040C2008 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C2008FB3 00DKR, 749-MMA02040C2008FB3 00TR, 749-MMA02040C2008FB3 00CT, MMA02040C2008FB300-N D
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 885236-MMA02040C2008 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C2008FB3 00DKR, 749-MMA02040C2008FB3 00TR, 749-MMA02040C2008FB3 00CT, MMA02040C2008FB300-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C2008FB300
885236-MMA02040C2008FB300
Chip Resistor - Surface Mount - MMA02040C2008FB300 885236-MMA02040C2008FB300
Manufacturer: Vishay Win Source Part Number: 885236-MMA02040C2008 FB300 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C2008FB3 00DKR, 749-MMA02040C2008FB3 00TR, 749-MMA02040C2008FB3 00CT, MMA02040C2008FB300-N D

Manufacturer: Vishay
Win Source Part Number: 885236-MMA02040C2008FB300
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-MMA02040C2008FB300DKR, 749-MMA02040C2008FB300TR, 749-MMA02040C2008FB300CT, MMA02040C2008FB300-ND

Buy Now Datasheet
0.4W 150V Resistor - 52-MMA02040C2008FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 150V Resistor
52-MMA02040C2008FB300
0.4W 150V Resistor 52-MMA02040C2008FB300
MELF Resistors 0.4W 2ohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C2008FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2008FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 2ohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C2008FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C2008FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C2008FB300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C2008FB300TR-ND
Chip Resistor - Surface Mount 749-MMA02040C2008FB300TR-ND
2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C2008FB300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C2008FB300DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C2008FB300DKR-ND
2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C2008FB300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C2008FB300CT-ND
Chip Resistor - Surface Mount 749-MMA02040C2008FB300CT-ND
2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

2 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 2R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7383
Res, 2R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7383
RES, 2R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 2R, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res Thin Film 0204(1406) 2 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R - 878-MMA02040C2008FB300 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0204(1406) 2 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R
878-MMA02040C2008FB300
Res Thin Film 0204(1406) 2 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R 878-MMA02040C2008FB300
Res Thin Film 0204(1406) 2 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R

Res Thin Film 0204(1406) 2 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - MMA02040C2008FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C2008FB300
Chip Resistor - Surface Mount MMA02040C2008FB300
RES 2 OHM 1% 2/5W MELF 0204

RES 2 OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 885236-MMA02040C2008FB300 52-MMA02040C2008FB300 749-MMA02040C2008FB300TR-ND 84AH7383 878-MMA02040C2008FB300 MMA02040C2008FB300
Product Name Chip Resistor - Surface Mount - MMA02040C2008FB300 0.4W 150V Resistor Chip Resistor - Surface Mount Res, 2R, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay Res Thin Film 0204(1406) 2 Ohm 1% 0.25W(1/4W) ±50ppm/C Conformal Melf SMD Automotive Medical Blister T/R Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details