Vishay Precision Group Chip Resistor - Surface Mount MMA02040C2000FB300

Description
200 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA-200ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-200ATR-ND
Chip Resistor - Surface Mount MMA-200ATR-ND
200 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-200ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-200ACT-ND
Chip Resistor - Surface Mount MMA-200ACT-ND
200 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-200ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-200ADKR-ND
Chip Resistor - Surface Mount MMA-200ADKR-ND
200 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

200 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6787264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787264
Surface Mount Resistors 6787264
Vishay MMA02040C2000FB300

Vishay MMA02040C2000FB300

Supplier's Site
Surface Mount Resistors - 6787264P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787264P
Surface Mount Resistors 6787264P
Vishay MMA02040C2000FB300

Vishay MMA02040C2000FB300

Supplier's Site
Res, Aec-Q200, Thin Film, 200R, 1%, 0204; Resistance Vishay - 96Y9481 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 200R, 1%, 0204; Resistance Vishay
96Y9481
Res, Aec-Q200, Thin Film, 200R, 1%, 0204; Resistance Vishay 96Y9481
RES, AEC-Q200, THIN FILM, 200R, 1%, 0204; Resistance:200ohm; Voltage Rating:200V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:MMA0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 200R, 1%, 0204; Resistance:200ohm; Voltage Rating:200V; Power Rating:400mW; Resistance Tolerance: 1%; Product Range:MMA0204 Series; Resistor Element Material:Thin Film; Packaging:Cut Tape; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 200 OHM 1% 0.4W 0204 - 878-MMA02040C2000FB300 - Utmel Electronic Limited
Hong Kong, China
RES SMD 200 OHM 1% 0.4W 0204
878-MMA02040C2000FB300
RES SMD 200 OHM 1% 0.4W 0204 878-MMA02040C2000FB300
RES SMD 200 OHM 1% 0.4W 0204

RES SMD 200 OHM 1% 0.4W 0204

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number MMA-200ATR-ND 6787264 6787264P 96Y9481 878-MMA02040C2000FB300
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Aec-Q200, Thin Film, 200R, 1%, 0204; Resistance Vishay RES SMD 200 OHM 1% 0.4W 0204
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details