Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C1822FB300

Description
18.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
18.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1891-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1891-2-ND
Chip Resistor - Surface Mount 749-1891-2-ND
18.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

18.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1891-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1891-1-ND
Chip Resistor - Surface Mount 749-1891-1-ND
18.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

18.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1891-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1891-6-ND
Chip Resistor - Surface Mount 749-1891-6-ND
18.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

18.2 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 150V Resistor - 52-MMA02040C1822FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 150V Resistor
52-MMA02040C1822FB300
0.4W 150V Resistor 52-MMA02040C1822FB300
MELF Resistors 0.4W 18.2Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C1822FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1822FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 18.2Kohms 1% 0204 MELF 150V 50ppm Product overview: MMA02040C1822FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1822FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1379180-MMA02040C1822FB300 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1379180-MMA02040C1822FB300
Resistors - Chip Resistor - Surface Mount 1379180-MMA02040C1822FB300
Win Source Part Number: 1379180-MMA02040C182 2FB300 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MMA - Professional Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200 Package / Case: MELF, 0204 Supplier Device Package: 0204 HTSUS: 8533.21.0040 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 18.2 kOhms Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1379180-MMA02040C1822FB300
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MMA - Professional
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200
Package / Case: MELF, 0204
Supplier Device Package: 0204
HTSUS: 8533.21.0040
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 18.2 kOhms
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Res, 18K2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7378
Res, 18K2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7378
RES, 18K2, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 18K2, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1891-2-ND 52-MMA02040C1822FB300 1379180-MMA02040C1822FB300 84AH7378
Product Name Chip Resistor - Surface Mount 0.4W 150V Resistor Resistors - Chip Resistor - Surface Mount Res, 18K2, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details