Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MMA02040C1602FB300

Description
16 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
16 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1886-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1886-2-ND
Chip Resistor - Surface Mount 749-1886-2-ND
16 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

16 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1886-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1886-6-ND
Chip Resistor - Surface Mount 749-1886-6-ND
16 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

16 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1886-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1886-1-ND
Chip Resistor - Surface Mount 749-1886-1-ND
16 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

16 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1602FB300
747558-MMA02040C1602FB300
Chip Resistor - Surface Mount - MMA02040C1602FB300 747558-MMA02040C1602FB300
Manufacturer: Vishay Win Source Part Number: 747558-MMA02040C1602 FB300 Manufacturer Homepage: www.vishay.com Reference case: 0204 Reference Date Code: 2015 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 747558-MMA02040C1602FB300
Manufacturer Homepage: www.vishay.com
Reference case: 0204
Reference Date Code: 2015
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
0.4W 200V Resistor - 52-MMA02040C1602FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1602FB300
0.4W 200V Resistor 52-MMA02040C1602FB300
MELF Resistors 0.4W 16Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1602FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1602FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 16Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1602FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1602FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 16K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay - 84AH7372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
84AH7372
Res, 16K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay 84AH7372
RES, 16K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

RES, 16K, 1%, 0.4W, 0204, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1886-2-ND 747558-MMA02040C1602FB300 52-MMA02040C1602FB300 84AH7372
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MMA02040C1602FB300 0.4W 200V Resistor Res, 16K, 1%, 0.4W, 0204, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details