Vishay Precision Group Resistors - Chip Resistor - Surface Mount MMA02040C1501FB300

Description
Win Source Part Number: 958513-MMA02040C1501 FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Alternative Parts (Cross-Reference): MCFRBTNV1501; MMA02040C1501FB000; SMM02040C1501FB000; MMU01020C1541FB300; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMA-1.5KCT,MMA-1.5KA TR,MMA-1.5KACT,MMA-1 .5KADKR,MMA-1.5KDKR, MMA-1.5KTR-ND,MMA-1. 5KTR,MMA-1.5KCT-ND,M MA-1.5KDKR-ND
Request a Quote Datasheet
Description
Win Source Part Number: 958513-MMA02040C1501 FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Alternative Parts (Cross-Reference): MCFRBTNV1501; MMA02040C1501FB000; SMM02040C1501FB000; MMU01020C1541FB300; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMA-1.5KCT,MMA-1.5KA TR,MMA-1.5KACT,MMA-1 .5KADKR,MMA-1.5KDKR, MMA-1.5KTR-ND,MMA-1. 5KTR,MMA-1.5KCT-ND,M MA-1.5KDKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958513-MMA02040C1501FB300
Resistors - Chip Resistor - Surface Mount 958513-MMA02040C1501FB300
Win Source Part Number: 958513-MMA02040C1501 FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Alternative Parts (Cross-Reference): MCFRBTNV1501; MMA02040C1501FB000; SMM02040C1501FB000; MMU01020C1541FB300; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MMA-1.5KCT,MMA-1.5KA TR,MMA-1.5KACT,MMA-1 .5KADKR,MMA-1.5KDKR, MMA-1.5KTR-ND,MMA-1. 5KTR,MMA-1.5KCT-ND,M MA-1.5KDKR-ND

Win Source Part Number: 958513-MMA02040C1501FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: MMA - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Alternative Parts (Cross-Reference): MCFRBTNV1501; MMA02040C1501FB000; SMM02040C1501FB000; MMU01020C1541FB300;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MMA-1.5KCT,MMA-1.5KATR,MMA-1.5KACT,MMA-1.5KADKR,MMA-1.5KDKR,MMA-1.5KTR-ND,MMA-1.5KTR,MMA-1.5KCT-ND,MMA-1.5KDKR-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-1.5KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.5KACT-ND
Chip Resistor - Surface Mount MMA-1.5KACT-ND
1.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-1.5KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.5KADKR-ND
Chip Resistor - Surface Mount MMA-1.5KADKR-ND
1.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-1.5KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.5KATR-ND
Chip Resistor - Surface Mount MMA-1.5KATR-ND
1.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.5 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C1501FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1501FB300
0.4W 200V Resistor 52-MMA02040C1501FB300
MELF Resistors 0.4W 1.5Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1501FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1501FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 1.5Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1501FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1501FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787211
Surface Mount Resistors 6787211
Vishay MMA02040C1501FB300

Vishay MMA02040C1501FB300

Supplier's Site
Surface Mount Resistors - 6787211P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787211P
Surface Mount Resistors 6787211P
Vishay MMA02040C1501FB300

Vishay MMA02040C1501FB300

Supplier's Site
Surface Mount Resistors - 1688175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688175
Surface Mount Resistors 1688175
Vishay MMA02040C1501FB300

Vishay MMA02040C1501FB300

Supplier's Site
Surface Mount Resistors - 1803727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803727
Surface Mount Resistors 1803727
Vishay MMA02040C1501FB300

Vishay MMA02040C1501FB300

Supplier's Site
Surface Mount Melf Resistor, Mma 0204 Series, 1.5 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay - 86C7505 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Melf Resistor, Mma 0204 Series, 1.5 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
86C7505
Surface Mount Melf Resistor, Mma 0204 Series, 1.5 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay 86C7505
Surface Mount MELF Resistor, MMA 0204 Series, 1.5 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Surface Mount MELF Resistor, MMA 0204 Series, 1.5 kohm, 250 mW, 1%, Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 958513-MMA02040C1501FB300 MMA-1.5KACT-ND 52-MMA02040C1501FB300 6787211 6787211P 1688175 86C7505
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 0.4W 200V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Melf Resistor, Mma 0204 Series, 1.5 Kohm, 250 Mw, 1%, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film MetalFilm
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4643FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details