Vishay Precision Group Chip Resistor - Surface Mount MMA02040C1004FB300

Description
1 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA-1.0MACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.0MACT-ND
Chip Resistor - Surface Mount MMA-1.0MACT-ND
1 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-1.0MATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.0MATR-ND
Chip Resistor - Surface Mount MMA-1.0MATR-ND
1 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-1.0MADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-1.0MADKR-ND
Chip Resistor - Surface Mount MMA-1.0MADKR-ND
1 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 MOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958116-MMA02040C1004FB300
Resistors - Chip Resistor - Surface Mount 958116-MMA02040C1004FB300
Win Source Part Number: 958116-MMA02040C1004 FB300 Category: Resistors>Chip Resistor - Surface Mount Series: MMA - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 1 mOhms Package / Case: MELF, 0204 Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Alternative Parts (Cross-Reference): MCFRFTDV1004; MMA02040C1004FB000; MFS1/4CC1004FMMA0204 0C1004FB300.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 9B14064A1004FC00T-ND ,MMA-1.0MACT,MMA-1.0 MADKR,MMA-1.0MCT-ND, 9B14064A1004FC00T,Q1 490927,MMA-1.0MATR,M MA-1.0MTR-ND,MMA-1.0 MTR,MMA-1.0MCT,MMA-1 .0MDKR,MMA-1.0MDKR-N D

Win Source Part Number: 958116-MMA02040C1004FB300
Category: Resistors>Chip Resistor - Surface Mount
Series: MMA - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 mOhms
Package / Case: MELF, 0204
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Alternative Parts (Cross-Reference): MCFRFTDV1004; MMA02040C1004FB000; MFS1/4CC1004FMMA02040C1004FB300.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 9B14064A1004FC00T-ND,MMA-1.0MACT,MMA-1.0MADKR,MMA-1.0MCT-ND,9B14064A1004FC00T,Q1490927,MMA-1.0MATR,MMA-1.0MTR-ND,MMA-1.0MTR,MMA-1.0MCT,MMA-1.0MDKR,MMA-1.0MDKR-ND

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C1004FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1004FB300
0.4W 200V Resistor 52-MMA02040C1004FB300
MELF Resistors 0.4W 1Mohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1004FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1004FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 1Mohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1004FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1004FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6787166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787166
Surface Mount Resistors 6787166
Vishay MMA02040C1004FB300

Vishay MMA02040C1004FB300

Supplier's Site
Surface Mount Resistors - 6787166P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787166P
Surface Mount Resistors 6787166P
Vishay MMA02040C1004FB300

Vishay MMA02040C1004FB300

Supplier's Site
Surface Mount Resistors - 1803724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803724
Surface Mount Resistors 1803724
Vishay MMA02040C1004FB300

Vishay MMA02040C1004FB300

Supplier's Site
Surface Mount Resistors - 1688164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688164
Surface Mount Resistors 1688164
Vishay MMA02040C1004FB300

Vishay MMA02040C1004FB300

Supplier's Site
Resistor, 1 Mohm, 250Mw, ±1%; Resistance Vishay - 34H2598 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1 Mohm, 250Mw, ±1%; Resistance Vishay
34H2598
Resistor, 1 Mohm, 250Mw, ±1%; Resistance Vishay 34H2598
RESISTOR, 1 MOHM, 250MW, ±1%; Resistance:1Mohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

RESISTOR, 1 MOHM, 250MW, ±1%; Resistance:1Mohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C1004FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C1004FB300
Chip Resistor - Surface Mount MMA02040C1004FB300
RES SMD 1M OHM 1% 0.4W 0204

RES SMD 1M OHM 1% 0.4W 0204

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number MMA-1.0MACT-ND 958116-MMA02040C1004FB300 52-MMA02040C1004FB300 6787166 6787166P 1803724 34H2598 MMA02040C1004FB300
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0.4W 200V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistor, 1 Mohm, 250Mw, ±1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging MELF, 0204 Surface Mount Technology (SMT / SMD); Melf 0204 Surface Mount Technology (SMT / SMD); 0204 Surface Mount Technology (SMT / SMD); Melf 0204
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD564GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details