Vishay Intertechnology, Inc. Surface Mount Resistors MMA02040C1001FB000

Description
Vishay MMA02040C1001FB000 Resistor
Request a Quote Datasheet
Description
Vishay MMA02040C1001FB000 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 667628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
667628
Surface Mount Resistors 667628
Vishay MMA02040C1001FB000 Resistor

Vishay MMA02040C1001FB000 Resistor

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1001FB000
927379-MMA02040C1001FB000
Chip Resistor - Surface Mount - MMA02040C1001FB000 927379-MMA02040C1001FB000
Manufacturer: Vishay Win Source Part Number: 927379-MMA02040C1001 FB000 Series: MMA - Professional Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film Package: MELF, 0204 Package: Reel - TR Categories: Resistors Case / Package: 0204 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks HTSUS: 8533.21.0040 Other Part Number: 749-MMA02040C1001FB0 00TR, 749-MMA02040C1001FB0 00DKR, 749-MMA02040C1001FB0 00CT, MMA02040C1001FB000-N D

Manufacturer: Vishay
Win Source Part Number: 927379-MMA02040C1001FB000
Series: MMA - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Package: MELF, 0204
Package: Reel - TR
Categories: Resistors
Case / Package: 0204
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
HTSUS: 8533.21.0040
Other Part Number: 749-MMA02040C1001FB000TR, 749-MMA02040C1001FB000DKR, 749-MMA02040C1001FB000CT, MMA02040C1001FB000-ND

Buy Now Datasheet
0.4W 200V Resistor - 52-MMA02040C1001FB000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1001FB000
0.4W 200V Resistor 52-MMA02040C1001FB000
MELF Resistors 0.4W 1Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1001FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1001FB00 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 1Kohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1001FB000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1001FB000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1001FB000TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1001FB000TR-ND
Chip Resistor - Surface Mount 749-MMA02040C1001FB000TR-ND
1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1001FB000DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1001FB000DKR-ND
Chip Resistor - Surface Mount 749-MMA02040C1001FB000DKR-ND
1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MMA02040C1001FB000CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MMA02040C1001FB000CT-ND
Chip Resistor - Surface Mount 749-MMA02040C1001FB000CT-ND
1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

1 kOhms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA02040C1001FB000 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C1001FB000
Chip Resistor - Surface Mount MMA02040C1001FB000
RES 1K OHM 1% 2/5W MELF 0204

RES 1K OHM 1% 2/5W MELF 0204

Supplier's Site Datasheet
Res, Aec-Q200, 2Kohm, Melf 0204, 0.25W Rohs Compliant Vishay - 33AK3352 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2Kohm, Melf 0204, 0.25W Rohs Compliant Vishay
33AK3352
Res, Aec-Q200, 2Kohm, Melf 0204, 0.25W Rohs Compliant Vishay 33AK3352
RES, AEC-Q200, 2KOHM, MELF 0204, 0.25W ROHS COMPLIANT: YES

RES, AEC-Q200, 2KOHM, MELF 0204, 0.25W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 667628 927379-MMA02040C1001FB000 52-MMA02040C1001FB000 749-MMA02040C1001FB000TR-ND MMA02040C1001FB000 33AK3352
Product Name Surface Mount Resistors Chip Resistor - Surface Mount - MMA02040C1001FB000 0.4W 200V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, 2Kohm, Melf 0204, 0.25W Rohs Compliant Vishay
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0204 MELF, 0204
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.0100 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details