Vishay Precision Group Chip Resistor - Surface Mount - MMA02040C1000FB300 MMA02040C1000FB300

Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 803665-MMA02040C1000 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag Win Source Part Number: 803665-MMA02040C1000 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA02040C1000FB300
803665-MMA02040C1000FB300
Chip Resistor - Surface Mount - MMA02040C1000FB300 803665-MMA02040C1000FB300
Manufacturer: Vishay Beyschlag Win Source Part Number: 803665-MMA02040C1000 FB300 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W, 2/5W Composition: Thin Film Number of Terminations: 2 Resistance: 100 Ohms Supplier Device Package: 0204 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm) Manufacturer Package: MELF, 0204 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 803665-MMA02040C1000FB300
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W, 2/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 Ohms
Supplier Device Package: 0204
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.055" Dia x 0.142" L (1.40mm x 3.60mm)
Manufacturer Package: MELF, 0204
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Surface Mount Resistors - 6787157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787157
Surface Mount Resistors 6787157
Vishay MMA02040C1000FB300

Vishay MMA02040C1000FB300

Supplier's Site
Surface Mount Resistors - 6787157P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6787157P
Surface Mount Resistors 6787157P
Vishay MMA02040C1000FB300

Vishay MMA02040C1000FB300

Supplier's Site
Surface Mount Resistors - 1688161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688161
Surface Mount Resistors 1688161
Vishay MMA02040C1000FB300

Vishay MMA02040C1000FB300

Supplier's Site
Surface Mount Resistors - 1803707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1803707
Surface Mount Resistors 1803707
Vishay MMA02040C1000FB300

Vishay MMA02040C1000FB300

Supplier's Site
0.4W 200V Resistor - 52-MMA02040C1000FB300 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W 200V Resistor
52-MMA02040C1000FB300
0.4W 200V Resistor 52-MMA02040C1000FB300
MELF Resistors 0.4W 100ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1000FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1000FB30 0 can be used for catalog matching and distributor lookup.

MELF Resistors 0.4W 100ohms 1% 0204 MELF 200V 50ppm Product overview: MMA02040C1000FB300 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA02040C1000FB300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA-100ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-100ADKR-ND
Chip Resistor - Surface Mount MMA-100ADKR-ND
100 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-100ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-100ATR-ND
Chip Resistor - Surface Mount MMA-100ATR-ND
100 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MMA-100ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MMA-100ACT-ND
Chip Resistor - Surface Mount MMA-100ACT-ND
100 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

100 Ohms ±1% 0.4W, 2/5W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistor, 100 Ohm, 250Mw, ±1%; Resistance Vishay - 86C7506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100 Ohm, 250Mw, ±1%; Resistance Vishay
86C7506
Resistor, 100 Ohm, 250Mw, ±1%; Resistance Vishay 86C7506
RESISTOR, 100 OHM, 250MW, ±1%; Resistance:100ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

RESISTOR, 100 OHM, 250MW, ±1%; Resistance:100ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thin Film, 100R, 1%, 0204; Resistance Vishay - 12AC1674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thin Film, 100R, 1%, 0204; Resistance Vishay
12AC1674
Res, Aec-Q200, Thin Film, 100R, 1%, 0204; Resistance Vishay 12AC1674
RES, AEC-Q200, THIN FILM, 100R, 1%, 0204; Resistance:100ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

RES, AEC-Q200, THIN FILM, 100R, 1%, 0204; Resistance:100ohm; Product Range:MMA 0204 Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/K; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MMA02040C1000FB300 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MMA02040C1000FB300
Chip Resistor - Surface Mount MMA02040C1000FB300
RES SMD 100 OHM 1% 0.4W 0204

RES SMD 100 OHM 1% 0.4W 0204

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 803665-MMA02040C1000FB300 6787157 6787157P 1688161 52-MMA02040C1000FB300 MMA-100ADKR-ND 86C7506 12AC1674 MMA02040C1000FB300
Product Name Chip Resistor - Surface Mount - MMA02040C1000FB300 Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors 0.4W 200V Resistor Chip Resistor - Surface Mount Resistor, 100 Ohm, 250Mw, ±1%; Resistance Vishay Res, Aec-Q200, Thin Film, 100R, 1%, 0204; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin film Thin Film (Chip) MetalFilm Thin Film (Chip) Thin Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.2500 watts 0.4000 watts 0.2500 watts 0.2500 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details