Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MMA0204-501%BL27K MMA0204-501%BL27K

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018997-MMA0204-501% BL27K Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): MMA0204-501%BL27KMMA 0204-50 1% BL 27K; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018997-MMA0204-501% BL27K Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): MMA0204-501%BL27KMMA 0204-50 1% BL 27K; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MMA0204-501%BL27K - 1018997-MMA0204-501%BL27K - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MMA0204-501%BL27K
1018997-MMA0204-501%BL27K
Chip Resistor - Surface Mount - MMA0204-501%BL27K 1018997-MMA0204-501%BL27K
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018997-MMA0204-501% BL27K Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): MMA0204-501%BL27KMMA 0204-50 1% BL 27K; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018997-MMA0204-501%BL27K
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): MMA0204-501%BL27KMMA0204-50 1% BL 27K;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Product overview: MMA0204-501%BL27K from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA0204-501%BL27K can be used for catalog matching and distributor lookup.

Product overview: MMA0204-501%BL27K from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MMA0204-501%BL27K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1018997-MMA0204-501%BL27K 52-MMA0204-501%BL27K
Product Name Chip Resistor - Surface Mount - MMA0204-501%BL27K Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details