SMD 0603 multilayer varistor with NiSn terminations, rated for a maximum DC working voltage of 9.0 V and AC working voltage of 7.0 V, with a clamping voltage of 20.0 V at 1 A and a capacitance of 550 pF at 1 MHz. It handles a maximum energy of 0.1 J and peak current of 30 A, operates from -55 to 125 °C, and is mounted in a 1.6 mm × 0.8 mm × 0.9 mm body. Packaged in 8 mm paper tape on 180 mm reels of 4000 pieces.
0603 MOV, 9V DC, 14V Varistor, 1A Clamp, 0.1J Energy, SMT Product overview: MLV0603E30703T from Vishay is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 14V, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 9V, 14V, 1A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-MLV0603E30703T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-MLV0603E30703T |
| Product Name | 9V 14V 1A Circuit Protection Fuse |
| Approvals / Standards | RoHS |