Vishay Intertechnology, Inc. Film Capacitors MKT1822610016

Description
10µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
10µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822610016-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822610016-ND
Film Capacitors MKT1822610016-ND
10µF Film Capacitor 63V 100V Polyester, Metallized Radial

10µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1822610016 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822610016
Capacitors - Film Capacitors MKT1822610016
CAP FILM 10UF 20% 100VDC RADIAL

CAP FILM 10UF 20% 100VDC RADIAL

Supplier's Site
Capacitor Polyester Film Film 10Uf, 20%, 100V,; Dielectric Type Vishay - 24M4896 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 10Uf, 20%, 100V,; Dielectric Type Vishay
24M4896
Capacitor Polyester Film Film 10Uf, 20%, 100V,; Dielectric Type Vishay 24M4896
CAPACITOR POLYESTER FILM FILM 10UF, 20%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 10UF, 20%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MKT1822610016-ND MKT1822610016 24M4896
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film Film 10Uf, 20%, 100V,; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor PC PinRoHS Compliant: Yes
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 104MACQRL150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers