Vishay Intertechnology, Inc. Film Capacitors MKT1822547014

Description
4.7µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Description
4.7µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a series of metallized polyester film capacitors designed for various applications including blocking, bypassing, filtering, timing, coupling, and decoupling circuits. These capacitors feature self-healing properties and are housed in a flame-retardant plastic case compliant with UL-class 94 V-0. They are available in a capacitance range from 1000 pF to 15 OºF with tolerances of ±20%, ±10%, and ±5% depending on the specific variant. The capacitors operate within a temperature range of -55 °C to +100 °C and have a rated DC voltage of up to 1000 V. They also support permissible AC voltages up to 220 V. The construction includes vacuum deposited aluminum electrodes and extended metallized film, ensuring reliability in low voltage applications. The lead pitch varies from 10.0 mm to 27.5 mm, and the leads are made of tinned wire, providing good solderability. Engineers should consider these capacitors for applications requiring reliable performance under varying environmental conditions, particularly where space and thermal management are critical.

Datasheet Summary
Powered by GS/AI

The product is a series of metallized polyester film capacitors designed for various applications including blocking, bypassing, filtering, timing, coupling, and decoupling circuits. These capacitors feature self-healing properties and are housed in a flame-retardant plastic case compliant with UL-class 94 V-0. They are available in a capacitance range from 1000 pF to 15 OºF with tolerances of ±20%, ±10%, and ±5% depending on the specific variant. The capacitors operate within a temperature range of -55 °C to +100 °C and have a rated DC voltage of up to 1000 V. They also support permissible AC voltages up to 220 V. The construction includes vacuum deposited aluminum electrodes and extended metallized film, ensuring reliability in low voltage applications. The lead pitch varies from 10.0 mm to 27.5 mm, and the leads are made of tinned wire, providing good solderability. Engineers should consider these capacitors for applications requiring reliable performance under varying environmental conditions, particularly where space and thermal management are critical.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822547014-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822547014-ND
Film Capacitors MKT1822547014-ND
4.7µF Film Capacitor 63V 100V Polyester, Metallized Radial

4.7µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm) Termination: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
Termination: Solder

Buy Now Datasheet
Capacitor Polyester Film 4.7Uf, 100V, 5%, Radial; Dielectric Type Vishay - 65C1623 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 4.7Uf, 100V, 5%, Radial; Dielectric Type Vishay
65C1623
Capacitor Polyester Film 4.7Uf, 100V, 5%, Radial; Dielectric Type Vishay 65C1623
CAPACITOR POLYESTER FILM 4.7UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 4.7UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors MKT1822547014
CAP FILM 4.7UF 5% 100VDC RADIAL

CAP FILM 4.7UF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1822547014-ND 65C1623 MKT1822547014
Product Name Film Capacitors Connectors,Interconnects Capacitor Polyester Film 4.7Uf, 100V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details