Vishay Intertechnology, Inc. Film Capacitors MKT1822522064

Description
2.2µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2.2µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1822522064-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1822522064-ND
Film Capacitors 56-MKT1822522064-ND
2.2µF Film Capacitor 40V 63V Polyester, Metallized Radial

2.2µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film Film 2.2Uf, 5%, 63V,; Dielectric Type Vishay - 95F8823 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 2.2Uf, 5%, 63V,; Dielectric Type Vishay
95F8823
Capacitor Polyester Film Film 2.2Uf, 5%, 63V,; Dielectric Type Vishay 95F8823
CAPACITOR POLYESTER FILM FILM 2.2UF, 5%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 2.2UF, 5%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Cap, 2.2Uf, 63V, Film, Radial Rohs Compliant Vishay - 69AH1118 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 63V, Film, Radial Rohs Compliant Vishay
69AH1118
Cap, 2.2Uf, 63V, Film, Radial Rohs Compliant Vishay 69AH1118
CAP, 2.2UF, 63V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 2.2UF, 63V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Film Capacitors - MKT1822522064 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822522064
Capacitors - Film Capacitors MKT1822522064
CAP FILM 2.2UF 5% 63VDC RADIAL

CAP FILM 2.2UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1822522064-ND 95F8823 69AH1118 MKT1822522064
Product Name Film Capacitors Capacitor Polyester Film Film 2.2Uf, 5%, 63V,; Dielectric Type Vishay Cap, 2.2Uf, 63V, Film, Radial Rohs Compliant Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor PC Pin Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details