1.5µF Film Capacitor 200V 400V Polyester, Metallized Radial
MKT1822 Polyester Cap 1.5uF 400V
MKT1822 Polyester Cap 1.5uF 400V
METALIZED POLYESTER FILM CAPACITOR
CAP FILM 1.5UF 10% 400VDC RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1822515405-ND | 117808 | 1731501 | 65C1604 | MKT1822515405 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Metalized Polyester Film Capacitor Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | Automotive | Automotive | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | 100 C (212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) |