Vishay Intertechnology, Inc. Film Capacitors MKT1822510255

Description
1µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1822510255-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1822510255-ND
Film Capacitors 56-MKT1822510255-ND
1µF Film Capacitor 160V 250V Polyester, Metallized Radial

1µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 117656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
117656
Film Capacitors 117656
MKT1822 Polyester Cap 1uF 250V

MKT1822 Polyester Cap 1uF 250V

Supplier's Site
Film Capacitors - 1730545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1730545
Film Capacitors 1730545
MKT1822 Polyester Cap 1uF 250V

MKT1822 Polyester Cap 1uF 250V

Supplier's Site
Capacitor Polyester Film Film 1Uf, 10%, 250V,; Dielectric Type Vishay - 65C1588 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1Uf, 10%, 250V,; Dielectric Type Vishay
65C1588
Capacitor Polyester Film Film 1Uf, 10%, 250V,; Dielectric Type Vishay 65C1588
CAPACITOR POLYESTER FILM FILM 1UF, 10%, 250V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1UF, 10%, 250V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1822510255 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822510255
Capacitors - Film Capacitors MKT1822510255
CAP FILM 1UF 10% 250VDC RADIAL

CAP FILM 1UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1822510255-ND 117656 1730545 65C1588 MKT1822510255
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitor Polyester Film Film 1Uf, 10%, 250V,; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose Automotive Automotive General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) 100 C (212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers