Vishay Intertechnology, Inc. Film Capacitors MKT1822510065

Description
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822510065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822510065-ND
Film Capacitors MKT1822510065-ND
1µF Film Capacitor 40V 63V Polyester, Metallized Radial

1µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 1668398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1668398
Film Capacitors 1668398
MKT1822 Polyester Cap 1uF 63V

MKT1822 Polyester Cap 1uF 63V

Supplier's Site
Film Capacitors - 1733723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733723
Film Capacitors 1733723
MKT1822 Polyester Cap 1uF 63V

MKT1822 Polyester Cap 1uF 63V

Supplier's Site
Capacitor Poly Film Film 1Uf, 10%, 63V,; Dielectric Type Vishay - 65C1582 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film Film 1Uf, 10%, 63V,; Dielectric Type Vishay
65C1582
Capacitor Poly Film Film 1Uf, 10%, 63V,; Dielectric Type Vishay 65C1582
CAPACITOR POLY FILM FILM 1UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLY FILM FILM 1UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1822510065 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822510065
Capacitors - Film Capacitors MKT1822510065
CAP FILM 1UF 10% 63VDC RADIAL

CAP FILM 1UF 10% 63VDC RADIAL

Supplier's Site
Film Capacitors - MKT1822510065 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822510065
Film Capacitors MKT1822510065
CAP FILM 1UF 10% 63VDC RADIAL

CAP FILM 1UF 10% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MKT1822510065-ND 1668398 65C1582 MKT1822510065 MKT1822510065
Product Name Film Capacitors Film Capacitors Capacitor Poly Film Film 1Uf, 10%, 63V,; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose Automotive General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 226SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers