Vishay Intertechnology, Inc. Film Capacitors MKT1822510015

Description
1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC5176-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5176-ND
Film Capacitors BC5176-ND
1µF Film Capacitor 63V 100V Polyester, Metallized Radial

1µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 1668461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1668461
Film Capacitors 1668461
MKT1822 Polyester Cap 1uF 100V

MKT1822 Polyester Cap 1uF 100V

Supplier's Site
Film Capacitors - 1733728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733728
Film Capacitors 1733728
MKT1822 Polyester Cap 1uF 100V

MKT1822 Polyester Cap 1uF 100V

Supplier's Site
Film Capacitors - MKT1822510015 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822510015
Film Capacitors MKT1822510015
CAP FILM 1UF 10% 100VDC RADIAL

CAP FILM 1UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors MKT1822510015
CAP FILM 1UF 10% 100VDC RADIAL

CAP FILM 1UF 10% 100VDC RADIAL

Supplier's Site
Capacitor Polyester Film Film 1Uf, 10%, 100V,; Dielectric Type Vishay - 25C0571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1Uf, 10%, 100V,; Dielectric Type Vishay
25C0571
Capacitor Polyester Film Film 1Uf, 10%, 100V,; Dielectric Type Vishay 25C0571
CAPACITOR POLYESTER FILM FILM 1UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1UF, 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 100V, 10%, Pet; Capacitance Vishay - 74AC1440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 100V, 10%, Pet; Capacitance Vishay
74AC1440
Cap, 1Μf, 100V, 10%, Pet; Capacitance Vishay 74AC1440
CAP, 1µF, 100V, 10%, PET; Capacitance:1µF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1822 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 1µF, 100V, 10%, PET; Capacitance:1µF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1822 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5176-ND 1668461 MKT1822510015 MKT1822510015 25C0571 74AC1440
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film Film 1Uf, 10%, 100V,; Dielectric Type Vishay Cap, 1Μf, 100V, 10%, Pet; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose Automotive General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1725623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details