The MKT1822468015 is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, timing, coupling, and decoupling circuits, as well as interference suppression in low voltage environments. It features a capacitance range from 1000 pF to 15 OºF with tolerances of ±20%, ±10%, and ±5% available upon request. The capacitor operates within a temperature range of -55 °C to +100 °C and has a rated DC voltage of up to 1000 V. This component is encapsulated in a flame-retardant plastic case (UL-class 94 V-0) and has self-healing properties, enhancing reliability. The leads are made of tinned wire, ensuring good connectivity. The capacitor also exhibits low self-inductance (~6 nH) and can withstand significant pulse rise times depending on the rated voltage. It is compliant with IEC 60384-2 standards, making it suitable for various electronic applications.
0.68µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.68UF 10% 100VDC RAD
CAP FILM 0.68UF 10% 100VDC RAD
Capacitor,Polyester (MYLAR),680nF,100VDC
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1822468015-ND | MKT1822468015 | MKT1822468015 | 65C1567 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),680Nf,100Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |