MKT1822 Polyester Cap 470nF 250V
MKT1822 Polyester Cap 470nF 250V
0.47µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.47UF 10% 250VDC RAD
CAPACITOR POLYESTER FILM 0.47UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
CAP FILM 0.47UF 10% 250VDC RAD
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1668540 | MKT1822447255-ND | MKT1822447255 | 65C1560 | MKT1822447255 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitor Polyester Film 0.47Uf, 250V, 10%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |