Vishay Intertechnology, Inc. Film Capacitors MKT1822447064

Description
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822447064-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822447064-ND
Film Capacitors MKT1822447064-ND
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1822447064 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822447064
Capacitors - Film Capacitors MKT1822447064
CAP FILM 0.47UF 5% 63VDC RADIAL

CAP FILM 0.47UF 5% 63VDC RADIAL

Supplier's Site
Film Capacitors - MKT1822447064 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822447064
Film Capacitors MKT1822447064
CAP FILM 0.47UF 5% 63VDC RADIAL

CAP FILM 0.47UF 5% 63VDC RADIAL

Supplier's Site Datasheet
Capacitor Poly Film 0.47Uf, 63V, 5%, Radial; Dielectric Type Vishay - 65C1554 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.47Uf, 63V, 5%, Radial; Dielectric Type Vishay
65C1554
Capacitor Poly Film 0.47Uf, 63V, 5%, Radial; Dielectric Type Vishay 65C1554
CAPACITOR POLY FILM 0.47UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLY FILM 0.47UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1822447064-ND MKT1822447064 MKT1822447064 65C1554
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Poly Film 0.47Uf, 63V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C17AH3R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details