Vishay Intertechnology, Inc. Film Capacitors MKT1822433015

Description
0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822433015-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822433015-ND
Film Capacitors MKT1822433015-ND
0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1822433015 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822433015
Film Capacitors MKT1822433015
CAP FILM 0.33UF 10% 100VDC RAD

CAP FILM 0.33UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film 0.33Uf, 100V, 10%, Radial; Dielectric Type Vishay - 65C1539 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.33Uf, 100V, 10%, Radial; Dielectric Type Vishay
65C1539
Capacitor Poly Film 0.33Uf, 100V, 10%, Radial; Dielectric Type Vishay 65C1539
CAPACITOR POLY FILM 0.33UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLY FILM 0.33UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKT1822433015 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822433015
Capacitors - Film Capacitors MKT1822433015
CAP FILM 0.33UF 10% 100VDC RAD

CAP FILM 0.33UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1822433015-ND MKT1822433015 65C1539 MKT1822433015
Product Name Film Capacitors Film Capacitors Capacitor Poly Film 0.33Uf, 100V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 1896718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details