Vishay MKT1822422065 Film Capacitor
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.22UF 10% 63VDC RADIAL
Capacitor,Polyester (MYLAR),220nF,63VDC,
CAP FILM 0.22UF 10% 63VDC RADIAL
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1731337 | MKT1822422065-ND | MKT1822422065 | 85C5232 | MKT1822422065 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),220Nf,63Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |