The MKT1822368255W is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, timing, coupling, and decoupling circuits, as well as interference suppression in low voltage environments. It features a capacitance range from 1000 pF to 15 OºF with tolerances of ±20%, ±10%, and ±5% available upon request. The capacitor operates within a temperature range of -55 °C to +100 °C and has a rated DC voltage of up to 1000 V. This component is encapsulated in a flame retardant plastic case (UL-class 94 V-0) and has self-healing properties, enhancing its reliability. The leads are made of tinned wire, and the capacitor exhibits low self-inductance of approximately 6 nH. It is compliant with IEC 60384-2 standards and has a climatic testing class of 55/100/56. The product is suitable for applications requiring stable performance over time, with a capacitance drift of ±1.5% at temperatures up to +40 °C over a two-year period. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of voltage ratings and capacitance values.
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.068UF 10% 250VDC RAD
CAP FILM 0.068UF 10% 250VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1822368255W-ND | MKT1822368255W | MKT1822368255W |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |