Vishay Intertechnology, Inc. Film Capacitors MKT1822347255

Description
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822347255-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822347255-ND
Film Capacitors MKT1822347255-ND
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1822347255 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822347255
Film Capacitors MKT1822347255
CAP FILM 0.047UF 10% 250VDC RAD

CAP FILM 0.047UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.047Uf, 250V, 10%, Radial; Dielectric Type Vishay - 65C1491 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.047Uf, 250V, 10%, Radial; Dielectric Type Vishay
65C1491
Capacitor Polyester Film 0.047Uf, 250V, 10%, Radial; Dielectric Type Vishay 65C1491
CAPACITOR POLYESTER FILM 0.047UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.047UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1822347255 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822347255
Capacitors - Film Capacitors MKT1822347255
CAP FILM 0.047UF 10% 250VDC RAD

CAP FILM 0.047UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1822347255-ND MKT1822347255 65C1491 MKT1822347255
Product Name Film Capacitors Film Capacitors Capacitor Polyester Film 0.047Uf, 250V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers