Vishay Intertechnology, Inc. Film Capacitors MKT1822347254

Description
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1822347254-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1822347254-ND
Film Capacitors 56-MKT1822347254-ND
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1822347254 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822347254
Film Capacitors MKT1822347254
CAP FILM 0.047UF 5% 250VDC RAD

CAP FILM 0.047UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.047Uf, 250V, 5%, Radial; Dielectric Type Vishay - 11M5491 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.047Uf, 250V, 5%, Radial; Dielectric Type Vishay
11M5491
Capacitor Polyester Film 0.047Uf, 250V, 5%, Radial; Dielectric Type Vishay 11M5491
CAPACITOR POLYESTER FILM 0.047UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.047UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors MKT1822347254
CAP FILM 0.047UF 5% 250VDC RAD

CAP FILM 0.047UF 5% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1822347254-ND MKT1822347254 11M5491 MKT1822347254
Product Name Film Capacitors Film Capacitors Capacitor Polyester Film 0.047Uf, 250V, 5%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers