Vishay Intertechnology, Inc. Film Capacitors MKT1822322405

Description
0.022µF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822322405-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822322405-ND
Film Capacitors MKT1822322405-ND
0.022µF Film Capacitor 200V 400V Polyester, Metallized Radial

0.022µF Film Capacitor 200V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1822322405 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822322405
Film Capacitors MKT1822322405
CAP FILM 0.022UF 10% 400VDC RAD

CAP FILM 0.022UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.022Uf, 400V, 10%, Radial; Dielectric Type Vishay - 65C1474 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 400V, 10%, Radial; Dielectric Type Vishay
65C1474
Capacitor Polyester Film 0.022Uf, 400V, 10%, Radial; Dielectric Type Vishay 65C1474
CAPACITOR POLYESTER FILM 0.022UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.022UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1822322405 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822322405
Capacitors - Film Capacitors MKT1822322405
CAP FILM 0.022UF 10% 400VDC RAD

CAP FILM 0.022UF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1822322405-ND MKT1822322405 65C1474 MKT1822322405
Product Name Film Capacitors Film Capacitors Capacitor Polyester Film 0.022Uf, 400V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1943407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers