Vishay Intertechnology, Inc. Film Capacitors MKT1822310635

Description
10000pF Film Capacitor 220V 630V Polyester, Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 220V 630V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1822310635-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1822310635-ND
Film Capacitors 56-MKT1822310635-ND
10000pF Film Capacitor 220V 630V Polyester, Metallized Radial

10000pF Film Capacitor 220V 630V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 1668556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1668556
Film Capacitors 1668556
Vishay MKT1822310635 Film Capacitor

Vishay MKT1822310635 Film Capacitor

Supplier's Site
Film Capacitors - 1731325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731325
Film Capacitors 1731325
MKT1822 Polyester Cap 10nF 630V

MKT1822 Polyester Cap 10nF 630V

Supplier's Site
Film Capacitors - MKT1822310635 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822310635
Film Capacitors MKT1822310635
CAP FILM 10000PF 10% 630VDC RAD

CAP FILM 10000PF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.01Uf, 630V, 10%, Radial; Dielectric Type Vishay - 65C1466 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 630V, 10%, Radial; Dielectric Type Vishay
65C1466
Capacitor Polyester Film 0.01Uf, 630V, 10%, Radial; Dielectric Type Vishay 65C1466
CAPACITOR POLYESTER FILM 0.01UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.01UF, 630V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 630V, 10%, Pet; Capacitance Vishay - 57AC2635 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 630V, 10%, Pet; Capacitance Vishay
57AC2635
Cap, 0.01Μf, 630V, 10%, Pet; Capacitance Vishay 57AC2635
CAP, 0.01µF, 630V, 10%, PET; Capacitance:10000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1822 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.01µF, 630V, 10%, PET; Capacitance:10000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1822 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1822310635 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822310635
Capacitors - Film Capacitors MKT1822310635
CAP FILM 10000PF 10% 630VDC RAD

CAP FILM 10000PF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1822310635-ND 1668556 1731325 MKT1822310635 65C1466 57AC2635 MKT1822310635
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitor Polyester Film 0.01Uf, 630V, 10%, Radial; Dielectric Type Vishay Cap, 0.01Μf, 630V, 10%, Pet; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose Automotive Automotive General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) 100 C (212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-106SML050MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers