Vishay Intertechnology, Inc. Film Capacitors MKT1822210405

Description
1000pF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1822210405-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822210405-ND
Film Capacitors MKT1822210405-ND
1000pF Film Capacitor 200V 400V Polyester, Metallized Radial

1000pF Film Capacitor 200V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 1666128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1666128
Film Capacitors 1666128
MKT1822 Polyester Cap 1nF 400V

MKT1822 Polyester Cap 1nF 400V

Supplier's Site
Film Capacitors - 1733668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733668
Film Capacitors 1733668
MKT1822 Polyester Cap 1nF 400V

MKT1822 Polyester Cap 1nF 400V

Supplier's Site
Capacitors - Film Capacitors - MKT1822210405 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822210405
Capacitors - Film Capacitors MKT1822210405
CAP FILM 1000PF 10% 400VDC RAD

CAP FILM 1000PF 10% 400VDC RAD

Supplier's Site
Cap, 1000Pf, 400V, 10%, Pet; Capacitance Vishay - 57AC2634 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 400V, 10%, Pet; Capacitance Vishay
57AC2634
Cap, 1000Pf, 400V, 10%, Pet; Capacitance Vishay 57AC2634
CAP, 1000PF, 400V, 10%, PET; Capacitance:1000pF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1822 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 1000PF, 400V, 10%, PET; Capacitance:1000pF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1822 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - MKT1822210405 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822210405
Film Capacitors MKT1822210405
CAP FILM 1000PF 10% 400VDC RAD

CAP FILM 1000PF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MKT1822210405-ND 1666128 MKT1822210405 57AC2634 MKT1822210405
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 1000Pf, 400V, 10%, Pet; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose Automotive General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details