1000pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 1000PF 5% 400VDC RADIAL
MKT 1nF 5% 400Vdc Pitch 10mm / LOOSE, STRAIGHT LEAD 6 MM
CAP FILM 1000PF 5% 400VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1822210404-ND | MKT1822210404 | 50T5663 | MKT1822210404 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 1Nf 5% 400Vdc Pitch 10Mm / Loose, Straight Lead 6 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |