27µF Film Capacitor 40V 63V Polyester, Metallized Radial
Cap Film 27uF 63V PET 10% (32 X 11 X 21mm) Radial 27.5mm 125°C Bulk/Tray Product overview: MKT1820627065 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1820627065 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 927261-MKT1820627065
Series: MKT1820
Operating Temperature Range: -55°C ~ 125°C
Features: 27 µF Film Capacitor 40V 63V Polyester, Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 130
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8532.25.0010
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1820627065-ND | 62-MKT1820627065 | 927261-MKT1820627065 |
| Product Name | Film Capacitors | 27uF 63V Capacitor | Film Capacitors - MKT1820627065 |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Polyester |