Manufacturer: Vishay
Win Source Part Number: 927260-MKT1820610015
Series: MKT1820
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF Film Capacitor 63V 100V Polyester, Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 170
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8532.25.0010
Cap Film 10uF 100V PET 10% (26.5 X 10.5 X 18.5mm) Radial 22.5mm 125°C Automotive Bulk Product overview: MKT1820610015 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1820610015 can be used for catalog matching and distributor lookup.
10µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 10UF 10% 100VDC RADIAL
Film Capacitor, MKT1820 Series, 10 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
CAP FILM 10UF 10% 100VDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 927260-MKT1820610015 | 62-MKT1820610015 | MKT1820610015-ND | MKT1820610015 | 53M8434 | MKT1820610015 |
| Product Name | Film Capacitors - MKT1820610015 | Automotive 10uF 100V Capacitor | Film Capacitors | Film Capacitors | Film Capacitor, Mkt1820 Series, 10 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Style | Through Hole | Through Hole | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes |