Vishay Intertechnology, Inc. Film Capacitors - MKT1820547065 MKT1820547065

Description
Manufacturer: Vishay Win Source Part Number: 927259-MKT1820547065 Series: MKT1820 Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Film Capacitor 40V 63V Polyester, Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.25.0010
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 927259-MKT1820547065 Series: MKT1820 Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Film Capacitor 40V 63V Polyester, Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.25.0010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1820547065 - 927259-MKT1820547065 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKT1820547065
927259-MKT1820547065
Film Capacitors - MKT1820547065 927259-MKT1820547065
Manufacturer: Vishay Win Source Part Number: 927259-MKT1820547065 Series: MKT1820 Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Film Capacitor 40V 63V Polyester, Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.25.0010

Manufacturer: Vishay
Win Source Part Number: 927259-MKT1820547065
Series: MKT1820
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF Film Capacitor 40V 63V Polyester, Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.25.0010

Buy Now Datasheet
Film Capacitors - MKT1820547065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1820547065-ND
Film Capacitors MKT1820547065-ND
4.7µF Film Capacitor 40V 63V Polyester, Metallized Radial

4.7µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors MKT1820547065
CAP FILM 4.7UF 10% 63VDC RADIAL

CAP FILM 4.7UF 10% 63VDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 927259-MKT1820547065 MKT1820547065-ND MKT1820547065
Product Name Film Capacitors - MKT1820547065 Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole Through Hole Through Hole; Surface Mount Technology; Radial
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details