Film Capacitor, Polyester, 100V, 10% +Tol, 10% -Tol, 2.2uF, Through Hole Mount, 7126, RADIAL LEADED, ROHS COMPLIANT Product overview: MKT1820522015 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 2.2uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1820522015 can be used for catalog matching and distributor lookup.
2.2µF Film Capacitor 63V 100V Polyester, Metallized Radial
Win Source Part Number: 1023716-MKT182052201
Category: Capacitors>Film Capacitors
Series: MKT1820
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: DC Link, DC Filtering
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 500
Capacitance: 2.2 µF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.709" L x 0.256" W (18.00mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 1820522015
Film Capacitor, MKT1820 Series, 2.2 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes
CAP FILM 2.2UF 10% 100VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKT1820522015 | MKT1820522015-ND | 1023716-MKT1820522015 | 53M8431 | MKT1820522015 |
| Product Name | Through-Hole 100V 2.2uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkt1820 Series, 2.2 F, 10%, Pet (Polyester), 100 V Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 2.20E6 microF | 2.2 microF | 2.2 microF | 2.2 microF | |
| WVDC | 100 volts | 100 volts | 100 volts |