0.22µF Film Capacitor 200V 400V Polyester, Metallized Radial
MKT 220nF ±10% 400Vdc Pitch 15mm
MKT 220nF ±10% 400Vdc Pitch 15mm
CAP FILM 0.22UF 10% 400VDC RAD
CAP FILM 0.22UF 10% 400VDC RAD
CAP FILM 0.22UF 10% 400VDC RAD
Film Capacitor, MKT1820 Series, 0.22 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1820422405-ND | 2619806 | MKT1820422405 | MKT1820422405 | MKT1820422405 | 53M8419 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkt1820 Series, 0.22 F, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 150 C (302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |