The MKT1820410016 is a radial potted film capacitor from Lingto Electronic Limited, designed for various applications including automotive and DC filtering. It is AEC-Q200 qualified and can operate at temperatures up to 125 °C, with a maximum capability of 150 °C for limited durations. The capacitor offers a capacitance range from 1000 pF to 560 OºF, with tolerances of ±5%, ±10%, and ±20%. It features a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product is available in multiple rated DC voltages, including 63 V, 100 V, 160 V, 250 V, 400 V, 630 V, and 1000 V. The capacitor is suitable for low voltage DC link applications and has a maximum pulse rise time specification depending on the pitch and rated voltage. This product is a reliable choice for engineers seeking durable and high-performance capacitors for their projects.
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.1UF 20% 100VDC RADIAL
MKT 100nF 20% 100Vdc Pitch 10mm / LOOSE, STRAIGHT LEAD 6 MM
CAP FILM 0.1UF 20% 100VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1820410016-ND | MKT1820410016 | 72R3650 | MKT1820410016 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 100Nf 20% 100Vdc Pitch 10Mm / Loose, Straight Lead 6 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |