Vishay Intertechnology, Inc. Film Capacitors MKT1820410015

Description
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1820410015-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1820410015-ND
Film Capacitors MKT1820410015-ND
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 2619804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2619804
Film Capacitors 2619804
Vishay MKT1820410015 Film Capacitor

Vishay MKT1820410015 Film Capacitor

Supplier's Site
Film Capacitors - 2619805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2619805
Film Capacitors 2619805
Vishay MKT1820410015 Film Capacitor

Vishay MKT1820410015 Film Capacitor

Supplier's Site
Film Capacitor, 0.1Uf, 100V, Radial 10%; Dielectric Type Vishay - 53M8416 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.1Uf, 100V, Radial 10%; Dielectric Type Vishay
53M8416
Film Capacitor, 0.1Uf, 100V, Radial 10%; Dielectric Type Vishay 53M8416
FILM CAPACITOR, 0.1UF, 100V, RADIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.1UF, 100V, RADIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MKT1820410015 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1820410015
Film Capacitors MKT1820410015
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1820410015 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1820410015
Capacitors - Film Capacitors MKT1820410015
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MKT1820410015-ND 2619804 53M8416 MKT1820410015 MKT1820410015
Product Name Film Capacitors Film Capacitors Film Capacitor, 0.1Uf, 100V, Radial 10%; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1572-1011-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers