0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.047UF 5% 250VDC RAD
CAP FILM 0.047UF 5% 250VDC RAD
METALIZED POLYESTER FILM CAPACITOR
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1820347254-ND | MKT1820347254 | MKT1820347254 | 65C1418 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Metalized Polyester Film Capacitor Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |