1µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 1UF 5% 63VDC RADIAL
CAP FILM 1UF 5% 63VDC RADIAL
MKT 1 F 5% 63Vdc Pitch 7,5mm / REELPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818510064W-ND | MKT1818510064W | MKT1818510064W | 74Y5162 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 1 F 5% 63Vdc Pitch 7,5Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |